TE Connectivity EN4165F0A465
- 收藏
- 对比
EN4165F0A465
2460-EN4165F0A465
矩形连接器 - 适配器
--
大陆
立即发货

DMC-M Series Multicavity EN4165 Connectors
1最小包装量--
EN4165F0A465详情
TE Connectivity EN4165F0A465重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
15000
Mounting Styles
PCB 安装
Manufacturer
Panasonic
Brand
Panasonic
RoHS
Non-Compliant
Manufacturer Part Number
EN4165F0A465
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
包装
Bulk
连接器类型
机架和面板连接器
子类别
Resistors
技术
厚膜
Reach合规守则
unknown
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
EN4165F0A465拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。