TE Connectivity EN4165F6A233
- 收藏
- 对比
EN4165F6A233
2460-EN4165F6A233
圆形连接器
--
大陆
立即发货

DMC-M Series Multicavity EN4165 Connectors
1最小包装量--
EN4165F6A233详情
TE Connectivity EN4165F6A233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
Filtered
-
RoHS
Non-Compliant
Manufacturer Part Number
EN4165F6A233
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.3
连接器类型
机架和面板连接器
子类别
D-Sub Connectors
Reach合规守则
unknown
产品类别
D-Sub Backshells
产品类别
D-Sub Backshells
EN4165F6A233拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。