TE Connectivity EN4165F6A2A3
- 收藏
- 对比
EN4165F6A2A3
2460-EN4165F6A2A3
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M 2MOD PLUG SHLD BLK NI
1最小包装量--
EN4165F6A2A3详情
TE Connectivity EN4165F6A2A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EN4165F6A2A3
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.3
RoHS
Details
Brand
TE Connectivity / DEUTSCH
Factory Pack QuantityFactory Pack Quantity
1
系列
EN4165
连接器类型
机架和面板连接器
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
EN4165F6A2A3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。