TE Connectivity EN4165M01AA1G1
- 收藏
- 对比
EN4165M01AA1G1
2460-EN4165M01AA1G1
可插拔连接器 - 配件
--
大陆
立即发货

Single Module En4165 Connector
1最小包装量--
EN4165M01AA1G1详情
TE Connectivity EN4165M01AA1G1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
EN4165M01AA1G1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.57
Manufacturer Series
EN4165
连接器类型
机架和面板连接器
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
EN4165M01AA1G1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。