TE Connectivity EN4165M01AB0G1
- 收藏
- 对比
EN4165M01AB0G1
2460-EN4165M01AB0G1
圆形连接器
--
大陆
立即发货

Single Module En4165 Connector
1最小包装量--
EN4165M01AB0G1详情
TE Connectivity EN4165M01AB0G1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Manufacturer Part Number
EN4165M01AB0G1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.14
Manufacturer Series
EN4165
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
军规圆形连接器
产品类别
军规圆形连接器
EN4165M01AB0G1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。