TE Connectivity EN4165M01AE1G0
- 收藏
- 对比
EN4165M01AE1G0
2460-EN4165M01AE1G0
圆形连接器
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M SMOD RECP 24 E-K-S
1最小包装量--
EN4165M01AE1G0详情
TE Connectivity EN4165M01AE1G0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Hardware
材料
Thermoplastic
RoHS
Compliant
Manufacturer Series
EN4165
Risk Rank
5.26
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer
TE Connectivity
Manufacturer Part Number
EN4165M01AE1G0
包装
Bulk
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
Reach合规守则
unknown
EN4165M01AE1G0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。