TE Connectivity EN4165M01AN
- 收藏
- 对比
EN4165M01AN
2460-EN4165M01AN
矩形连接器 - 适配器
--
大陆
立即发货

Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
EN4165M01AN详情
TE Connectivity EN4165M01AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
连接器类型
Rectangular
连接器样式
DMC-M SMOD RECP 24 N
EN4165M01AN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。