TE Connectivity EN4165M01AN1U0
- 收藏
- 对比
EN4165M01AN1U0
2460-EN4165M01AN1U0
圆形连接器
--
大陆
立即发货

Single Module EN4165 Connectors
1最小包装量--
EN4165M01AN1U0详情
TE Connectivity EN4165M01AN1U0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
2000
Part # Aliases
CM9301-000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Manufacturer Part Number
EN4165M01AN1U0
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.15
Manufacturer Series
EN4165
包装
Bulk
ECCN 代码
EAR99
连接器类型
机架和面板连接器
类型
Adhesive Lined / Dual Wall
HTS代码
8536.69.40.30
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
热缩管和套管
产品类别
热缩管和套管
EN4165M01AN1U0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。