TE Connectivity EN4165M71AA0U1
- 收藏
- 对比
EN4165M71AA0U1
2460-EN4165M71AA0U1
矩形连接器 - 适配器
--
大陆
立即发货

Single Module En4165 Connector
1最小包装量--
EN4165M71AA0U1详情
TE Connectivity EN4165M71AA0U1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
Package Type
Individual Bag
RoHS
Non-Compliant
Manufacturer Part Number
EN4165M71AA0U1
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.57
Manufacturer Series
EN4165
零件状态
活跃
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
Reach合规守则
unknown
产品类别
cable
EN4165M71AA0U1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。