TE Connectivity EN4165M71AA1U0
- 收藏
- 对比
EN4165M71AA1U0
2460-EN4165M71AA1U0
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M SMOD EXT RECP 26 A-K
1最小包装量--
EN4165M71AA1U0详情
TE Connectivity EN4165M71AA1U0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EN4165M71AA1U0
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.26
Manufacturer Series
EN4165
RoHS
Non-Compliant
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
Reach合规守则
unknown
EN4165M71AA1U0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。