TE Connectivity EN4165M71AD
- 收藏
- 对比
EN4165M71AD
2460-EN4165M71AD
圆形连接器
--
大陆
立即发货

Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
EN4165M71AD详情
TE Connectivity EN4165M71AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
12.580790 oz
Factory Pack QuantityFactory Pack Quantity
8
Part # Aliases
78677608168
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
连接器类型
Rectangular
子类别
Wire & Cable Management
连接器样式
DMC-M SMOD EXT RECP 26 D
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
EN4165M71AD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。