TE Connectivity EN4165M71AD0G0
- 收藏
- 对比
EN4165M71AD0G0
2460-EN4165M71AD0G0
圆形连接器
--
大陆
立即发货

Dmc-M Smod Ext Recp 26 D-S
1最小包装量--
EN4165M71AD0G0详情
TE Connectivity EN4165M71AD0G0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
Manufacturer Part Number
EN4165M71AD0G0
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.26
Manufacturer Series
EN4165
ECCN 代码
EAR99
连接器类型
机架和面板连接器
类型
Flexible, Spiral Convoluted
HTS代码
8536.69.40.30
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Conduit & Tubing
产品
带套管的卡套管
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
EN4165M71AD0G0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。