TE Connectivity EN4165M71AD1G1
- 收藏
- 对比
EN4165M71AD1G1
2460-EN4165M71AD1G1
圆形连接器
--
大陆
立即发货

Dmc-M Smod Ext Recp 26 D-K-S-T
1最小包装量--
EN4165M71AD1G1详情
TE Connectivity EN4165M71AD1G1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol LTW
RoHS
Non-Compliant
Manufacturer Part Number
EN4165M71AD1G1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Manufacturer Series
EN4165
系列
B
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
电缆组件
Reach合规守则
unknown
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
EN4165M71AD1G1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。