TE Connectivity EN4165P02
- 收藏
- 对比
EN4165P02
2460-EN4165P02
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M KEY COMPONENT 02 A PLUG
1最小包装量--
EN4165P02详情
TE Connectivity EN4165P02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
EN4165P
Manufacturer Part Number
EN4165P02
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.22
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
EN4165
子类别
MIL-Spec / MIL-Type
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
矩形MIL规格连接器
装配项目名称
接线插头
产品类别
矩形MIL规格连接器
EN4165P02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。