TE Connectivity EN4165W0A4A2
- 收藏
- 对比
EN4165W0A4A2
2460-EN4165W0A4A2
圆形连接器
--
大陆
立即发货

DMC-M Series Multicavity EN4165 Connectors
1最小包装量--
EN4165W0A4A2详情
TE Connectivity EN4165W0A4A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.246918 oz
Factory Pack QuantityFactory Pack Quantity
17500
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
Manufacturer Part Number
EN4165W0A4A2
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.3
系列
Open/Closed Shorty Bushings
连接器类型
机架和面板连接器
子类别
Wire & Cable Management
产品类别
Bushings
产品类别
Grommets & Bushings
达到SVHC
unknown
EN4165W0A4A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。