TE Connectivity EN4520-113
- 收藏
- 对比
EN4520-113
2460-EN4520-113
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Copper, 1000 kcmil, Terminal Lug, 2 Hole, Stud Size 3/8
1最小包装量--
EN4520-113详情
TE Connectivity EN4520-113重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN4520-113
TE Internal Description
TCTL2-1000-3/8-III-U
Compression Connector Product Availabilityu2009
AMERICAS
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Conductor Materialu2009
Copper
Crimp Typeu2009
Compression
EN4520-113拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。