TE Connectivity EN8357N002
- 收藏
- 对比
EN8357N002
2460-EN8357N002
套管 - 电源电缆
--
大陆
立即发货

Power Cable End Caps, ANZPAC / AMERICAS / EMEA, Yes, 40 mm Expanded Inside, Semi-Rigid, 15 mm Recovered Inside, RAYCHEM 102L
1最小包装量--
EN8357N002详情
TE Connectivity EN8357N002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable End Cap Expanded Inside Diameter (Min)u2009(mm)
40
Flexibilityu2009
Semi-Rigid
Power Cable End Cap Recovered Inside Diameter (Max)u2009(mm)
15
TE Internal #
EN8357N002
TE Internal Description
102L033-R16/S(S25)
Power Cable End Cap Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Adhesive Coatingu2009
有
EN8357N002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。