TE Connectivity EN9473-000
- 收藏
- 对比
EN9473-000
2460-EN9473-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, Worldwide, Separable Connector, ≤ 24 kV / ≤ 36 kV, Mechanical, Adaptable Armoring, 400A Bushing Type, Adaptable, RAYCHEM RSES
1最小包装量--
EN9473-000详情
TE Connectivity EN9473-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Mechanical
Dead Break Connection Voltage Classu2009(kV)
≤ 24, ≤ 36
Dead Break Connection Technologyu2009
Separable Connector
Installation Instructionu2009
English, French, German, Spanish
Dead Break Connection Product Availabilityu2009
Worldwide
Alias #
RSES-645B
TE Internal Description
RSES-645B
TE Internal #
EN9473-000
EN9473-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。