TE Connectivity EN-CGPT-39/13-X-SP
- 收藏
- 对比
EN-CGPT-39/13-X-SP
2460-EN-CGPT-39/13-X-SP
套管 - 电源电缆
--
大陆
立即发货

Power Cable Tubing & Accessories, EMEA, Heat Shrink, Heat Shrink Tubing, Flame-Retardant, Flexible, 39 mm Expanded Inside, RAYCHEM CGPT
1最小包装量--
EN-CGPT-39/13-X-SP详情
TE Connectivity EN-CGPT-39/13-X-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CA6826-000
TE Internal Description
EN-CGPT-39/13-X-SP
Power Cable Tube & Accessory Product Availabilityu2009
EMEA
Power Cable Tube & Accessory Technologyu2009
热缩管
Power Cable Tube & Accessory Product Typeu2009
热缩管
Power Cable Tube & Accessory Flammabilityu2009
Flame-Retardant
Flexibilityu2009
Flexible
EN-CGPT-39/13-X-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。