TE Connectivity EP0228-000
- 收藏
- 对比
EP0228-000
2460-EP0228-000
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYC55A1123-22-6/9-9CS2275
1最小包装量--
EP0228-000详情
TE Connectivity EP0228-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
80 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
500 - 1000
Type of electrical connection of main circuit
Bolt connection
EP0228-000拓展信息







哦! 它是空的。