TE Connectivity EP-101635-2.5-9
- 收藏
- 对比
EP-101635-2.5-9
2460-EP-101635-2.5-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 101.6 mm [4 in], Label Height 2.5 in [63.5 mm], White, Polyamide, Label Thickness 70 Micron, SIMEL EP
1最小包装量--
EP-101635-2.5-9详情
TE Connectivity EP-101635-2.5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A77099-000
TE Internal Description
EP-101635-2.5-9
Alias #
6-1200610-1
Label Typeu2009
Blank Labels
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸树脂
UL Listedu2009
无
Label Widthu2009
101.6u2009mmu2009[u20094u2009inu2009]
EP-101635-2.5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。