TE Connectivity EP1405-000
- 收藏
- 对比
EP1405-000
2460-EP1405-000
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYC55PC0213-12-9CS3320
1最小包装量--
EP1405-000详情
TE Connectivity EP1405-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
400 - 400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
20 - 25
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
EP1405-000拓展信息







哦! 它是空的。