TE Connectivity EP1W15RJ
- 收藏
- 对比
EP1W15RJ
2460-EP1W15RJ
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 12 x 5 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound / Ceramic Composition, Neohm EP
1最小包装量--
EP1W15RJ详情
TE Connectivity EP1W15RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
12 x 5
Resistor Typeu2009
功率电阻器
TE Internal Description
EP 1W 15R 5%
TE Internal #
2176078-2
EP1W15RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。