TE Connectivity EP1W47RJ
- 收藏
- 对比
EP1W47RJ
2460-EP1W47RJ
电阻器
--
大陆
立即发货

47 Ω, Wire Wound / Ceramic Composition, Power Resistor Resistor, 5 %, 12 x 5 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 1 W, Neohm EP
1最小包装量--
EP1W47RJ详情
TE Connectivity EP1W47RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
12 x 5
Resistor Typeu2009
功率电阻器
TE Internal Description
EP 1W 47R 5%
TE Internal #
2176078-5
EP1W47RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。