TE Connectivity EP1WS27RJ
- 收藏
- 对比
EP1WS27RJ
2460-EP1WS27RJ
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 10 x 3.5 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 27 Ω, 1 W, ±300 ppm/°C
1最小包装量--
EP1WS27RJ详情
TE Connectivity EP1WS27RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
10 x 3.5
Resistor Typeu2009
功率电阻器
TE Internal Description
EP1W (S) 27R 5%
TE Internal #
1-2176081-4
EP1WS27RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。