TE Connectivity EP3W10RJ
- 收藏
- 对比
EP3W10RJ
2460-EP3W10RJ
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 17.5 x 6.5 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound / Ceramic Composition, Neohm EP
1最小包装量--
EP3W10RJ详情
TE Connectivity EP3W10RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
PO (Polyolefin)
TE Internal #
2176079-1
TE Internal Description
EP 3W 10R 5%
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
17.5 x 6.5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
For Use With
Cables
类型
Boot
颜色
Black
EP3W10RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。