TE Connectivity EP3W150RJ
- 收藏
- 对比
EP3W150RJ
2460-EP3W150RJ
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 17.5 x 6.5 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound / Ceramic Composition, Neohm EP
1最小包装量--
EP3W150RJ详情
TE Connectivity EP3W150RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
17.5 x 6.5
Resistor Typeu2009
功率电阻器
TE Internal Description
EP 3W 150R 5%
TE Internal #
2176079-8
EP3W150RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。