TE Connectivity EP3WS10RJ
- 收藏
- 对比
EP3WS10RJ
2460-EP3WS10RJ
电阻器
--
大陆
立即发货

10 Ω, Wire Wound / Ceramic Composition, Power Resistor Resistor, 5 %, 16 x 5.5 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, Neohm EP
--最小包装量--
EP3WS10RJ详情
TE Connectivity EP3WS10RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2176082-1
TE Internal Description
EP 3W (S) 10R 5%
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
16 x 5.5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
EP3WS10RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。