TE Connectivity EP3WS330RJ
- 收藏
- 对比
EP3WS330RJ
2460-EP3WS330RJ
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 16 x 5.5 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound / Ceramic Composition, Neohm EP
1最小包装量--
EP3WS330RJ详情
TE Connectivity EP3WS330RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2176082-0
TE Internal Description
EP 3W (S) 330R 5%
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
16 x 5.5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
EP3WS330RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。