TE Connectivity EP4297-000
- 收藏
- 对比
EP4297-000
2460-EP4297-000
无类别的
--
大陆
立即发货

TE Connectivity 55PC6239-24-6/9-9CS3513
1最小包装量--
EP4297-000详情
TE Connectivity EP4297-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
5000 - 65000
Overload release current setting
1000 - 2500
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
EP4297-000拓展信息







哦! 它是空的。