TE Connectivity EP5W1K5J
- 收藏
- 对比
EP5W1K5J
2460-EP5W1K5J
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 25 x 8.5 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound / Ceramic Composition, Neohm EP
--最小包装量--
EP5W1K5J详情
TE Connectivity EP5W1K5J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
25 x 8.5
Resistor Typeu2009
功率电阻器
TE Internal Description
EP 5W 1K5 5%
TE Internal #
1-2176045-5
EP5W1K5J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。