TE Connectivity EP5WS150RJ
- 收藏
- 对比
EP5WS150RJ
2460-EP5WS150RJ
电阻器
--
大陆
立即发货

150 Ω, Wire Wound / Ceramic Composition, Power Resistor Resistor, 5 %, 17.5 x 6.5 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, Neohm EP
1最小包装量--
EP5WS150RJ详情
TE Connectivity EP5WS150RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
17.5 x 6.5
Resistor Typeu2009
功率电阻器
TE Internal Description
EP 5W (S) 150R 5%
TE Internal #
2176083-8
EP5WS150RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。