TE Connectivity EP7W10RJ
- 收藏
- 对比
EP7W10RJ
2460-EP7W10RJ
电阻器
--
大陆
立即发货

10 Ω, Wire Wound / Ceramic Composition, Power Resistor Resistor, 5 %, 30 x 8.5 mm, 2 Termination, Loose Piece - Box, Neohm EP
1最小包装量--
EP7W10RJ详情
TE Connectivity EP7W10RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879927-5
TE Internal Description
EP 7W 10R 5%
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
30 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
EP7W10RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。