TE Connectivity EP7WS100RJ
- 收藏
- 对比
EP7WS100RJ
2460-EP7WS100RJ
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 25 x 8.5 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound / Ceramic Composition, Neohm EP
1最小包装量--
EP7WS100RJ详情
TE Connectivity EP7WS100RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
TE Internal #
2176084-7
TE Internal Description
EP 7W (S) 100R 5%
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
25 x 8.5
Number of Terminationsu2009
2
EP7WS100RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。