TE Connectivity EP8525-000
- 收藏
- 对比
EP8525-000
2460-EP8525-000
套管 - 电源电缆
--
大陆
立即发货

Loadbreak Connections, AMERICAS, Cold Applied, ≤ 35 kV, Mechanical, 900A Bushing Type, Tape/Wire, Aluminum/Copper, 1 Core
1最小包装量--
EP8525-000详情
TE Connectivity EP8525-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EP8525-000
TE Internal Description
ELB-35-910U-C4-CES3
Loadbreak Connection Product Availabilityu2009
AMERICAS
Loadbreak Connection Technologyu2009
Cold Applied
Loadbreak Connection Voltage Classu2009(kV)
≤ 35
Loadbreak Connection Connector Typeu2009
Mechanical
Bushing Typeu2009
900A
EP8525-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。