TE Connectivity EP8925-000
- 收藏
- 对比
EP8925-000
2460-EP8925-000
套管 - 电源电缆
--
大陆
立即发货

Loadbreak Connections, AMERICAS, Deadbreak Technology / Cold Applied, ≤ 35 kV, Compression, 600A Bushing Type, Tape/Wire, Aluminum/Copper, 1 Core
1最小包装量--
EP8925-000详情
TE Connectivity EP8925-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Typeu2009
600A
Loadbreak Connection Connector Typeu2009
Compression
Loadbreak Connection Voltage Classu2009(kV)
≤ 35
Loadbreak Connection Technologyu2009
Cold Applied, Deadbreak Technology
Loadbreak Connection Product Availabilityu2009
AMERICAS
TE Internal Description
ELB-35-610U900
TE Internal #
EP8925-000
EP8925-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。