TE Connectivity EPB-350BA-C20003
- 收藏
- 对比
EPB-350BA-C20003详情
TE Connectivity EPB-350BA-C20003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
125 mV
Pressure Transducer Supply Voltageu2009(V)
10
Pressure Typeu2009
Absolute
Pressure Rangeu2009
0 – 350 bar
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
TE Internal Description
EPB-C13-350B
TE Internal #
EPB-350BA-C20003
类型
锁紧环
家人
300084
EPB-350BA-C20003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。