TE Connectivity EPB-7BS-C20008
- 收藏
- 对比
EPB-7BS-C20008
2460-EPB-7BS-C20008
压力传感器、变送器
--
大陆
立即发货

EPB-B02-7B-/M0.25M/L1.75M
1最小包装量--
EPB-7BS-C20008详情
TE Connectivity EPB-7BS-C20008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
EPB-7BS-C20008
TE Internal Description
EPB-B02-7B-/M0.25M/L1.75M
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
Pressure Rangeu2009
0 – 7 bar
Pressure Typeu2009
Sealed
Pressure Transducer Supply Voltageu2009(V)
10
Output/Spanu2009
125 mV
Switch Configuration
ON (OFF)
Contact Materials
铍铜
Pole Throw Configuration
SPST
Mounting
表面贴装
操作温度
-55 to 85 °C
EPB-7BS-C20008拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。