TE Connectivity EPD110306A-8CK5500
- 收藏
- 对比
EPD110306A-8CK5500
2460-EPD110306A-8CK5500
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL90, 600VAC Voltage Rating, Tin-Plated Copper, .75 mm² Wire Size, Operating Temperature Range -25 – 90 °C
1最小包装量--
EPD110306A-8CK5500详情
TE Connectivity EPD110306A-8CK5500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CQ62893001
TE Internal Description
CL90-4X2X0.75-PF-8CK5500
Cable Typeu2009
CL90
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
.75
EPD110306A-8CK5500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。