TE Connectivity EPD110437A-0CK5500
- 收藏
- 对比
EPD110437A-0CK5500
2460-EPD110437A-0CK5500
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL90F, 150VAC Voltage Rating, Tin-Plated Copper, .75 mm² Wire Size, Operating Temperature Range -25 – 90 °C
1最小包装量--
EPD110437A-0CK5500详情
TE Connectivity EPD110437A-0CK5500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.75
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(VAC)
150
Cable Typeu2009
CL90F
TE Internal Description
CL90F-2X2X0.75-PO-0CK5500
TE Internal #
CQ65083001
EPD110437A-0CK5500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。