TE Connectivity EP-DRP-M12-LGR-B
- 收藏
- 对比
EP-DRP-M12-LGR-B
2460-EP-DRP-M12-LGR-B
盒配件
--
大陆
立即发货

Nut; Entrelec; Thread: M12; Body: light grey; Pitch: 1.5
1最小包装量--
EP-DRP-M12-LGR-B详情
TE Connectivity EP-DRP-M12-LGR-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body colour
light grey
Thread pitch
1.5
Gross weight
20g
Certificates
RoHS compliant
Thread
M12
Manufacturer series
Entrelec
Type of enclosures accessories
nut
EP-DRP-M12-LGR-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。