TE Connectivity EPKE-0024-DE02(S25)
- 收藏
- 对比
EPKE-0024-DE02(S25)
2460-EPKE-0024-DE02(S25)
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 4 Core, Cross-Section 6 – 25 mm², Plastic, No Armoring, RAYCHEM EPKE
1最小包装量--
EPKE-0024-DE02(S25)详情
TE Connectivity EPKE-0024-DE02(S25)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D95399-000
TE Internal Description
EPKE-0024-DE02(S25)
Alias #
6-1201685-7
Power Cable Termination Product Availabilityu2009
EMEA
Installation Instructionu2009
German
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 1
Number of Coresu2009
4
EPKE-0024-DE02(S25)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。