TE Connectivity EPRB2-200BA-C20003
- 收藏
- 对比
EPRB2-200BA-C20003
2460-EPRB2-200BA-C20003
压力传感器、变送器
--
大陆
立即发货

EPRB-2-PU63-200B-/Z*/L3M
1最小包装量--
EPRB2-200BA-C20003详情
TE Connectivity EPRB2-200BA-C20003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
EPRB-2-PU63-200B-/Z*/L3M
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
Pressure Rangeu2009
0 – 200 bar
Pressure Typeu2009
Absolute
Pressure Transducer Supply Voltageu2009(V)
8 – 32
Output/Spanu2009
0 – 5 V
TE Internal #
EPRB2-200BA-C20003
Voltage, Rating
600 V
EPRB2-200BA-C20003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。