TE Connectivity EPRB3-1KPS-C20001
- 收藏
- 对比
EPRB3-1KPS-C20001
2460-EPRB3-1KPS-C20001
压力传感器、变送器
--
大陆
立即发货

EPRB-3-QU32-1KP-/L3M
1最小包装量--
EPRB3-1KPS-C20001详情
TE Connectivity EPRB3-1KPS-C20001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EPRB3-1KPS-C20001
TE Internal Description
EPRB-3-QU32-1KP-/L3M
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
Pressure Rangeu2009
0 – 60 bar
Pressure Typeu2009
Sealed
Pressure Transducer Supply Voltageu2009(V)
8 – 32
Output/Spanu2009
.5 – 4.5 V
Mounting
法兰安装
操作温度
-65 to 125 °C
产品长度
33.53 mm
EPRB3-1KPS-C20001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。