TE Connectivity EP-ROP-PG11-LGR-B
- 收藏
- 对比
EP-ROP-PG11-LGR-B
2460-EP-ROP-PG11-LGR-B
线槽,走线系统 - 配件 - 盖子
--
大陆
立即发货

Stopper; PG11; IP68; polyamide; light grey; Entrelec; Thread: PG
1最小包装量--
EP-ROP-PG11-LGR-B详情
TE Connectivity EP-ROP-PG11-LGR-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of cable accessories
stopper
Gland thread
PG11
Body colour
light grey
Manufacturer series
Entrelec
Kind of thread
PG
Thread length
10mm
Gross weight
1g
Certificates
RoHS compliant
IP rating
IP68
EP-ROP-PG11-LGR-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。