TE Connectivity EPS-3003-16
- 收藏
- 对比
添加到询价列表
EPS-3003-16详情
TE Connectivity EPS-3003-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
EPS-3003-16拓展信息
EB0313-000
TE Connectivity
EB0284-000
TE Connectivity
S1189-1-100(B50)
TE Connectivity
GMRS-75/25-750
TE Connectivity
418220-000
TE Connectivity
EB0267-000
TE Connectivity
CR9379-000
TE Connectivity
EB0301-000
TE Connectivity
EB0291-000
TE Connectivity
IDP-T208M-RIBBON
TE Connectivity








哦! 它是空的。