TE Connectivity EP-SIG-SZ40-BL-B
- 收藏
- 对比
EP-SIG-SZ40-BL-B
2460-EP-SIG-SZ40-BL-B
衬套,索环
--
大陆
立即发货

Cable gland; M40; IP68; polyamide; black; push-in; Entrelec
1最小包装量--
EP-SIG-SZ40-BL-B详情
TE Connectivity EP-SIG-SZ40-BL-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of cable accessories
cable gland
Gland thread
M40
Body colour
black
Cable external diameter
19...28mm
Mechanical mounting
push-in
Manufacturer series
Entrelec
Gross weight
50g
Certificates
RoHS compliant
Kit contents
gasket
IP rating
IP68
EP-SIG-SZ40-BL-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。