TE Connectivity ER0084-000
- 收藏
- 对比
ER0084-000
2460-ER0084-000
套管 - 电源电缆
--
大陆
立即发货

Hardware, Grounding & Mounting, EMEA / ASIA / AMERICAS, 3 Cables, Bolt Hole Centers 163 mm [6.42 in], M12 mm
1最小包装量--
ER0084-000详情
TE Connectivity ER0084-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bolt Hole Centersu2009
163u2009mmu2009[u20096.42u2009inu2009]
Maximum Cable Diameteru2009
63u2009mmu2009[u20092.48u2009inu2009]
Minimum Cable Diameteru2009
50u2009mmu2009[u20091.97u2009inu2009]
Number of Cables to be Mountedu2009
3
Hardware, Grounding & Mounting Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
CCT50-63-SN
TE Internal #
ER0084-000
ER0084-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。