TE Connectivity ER0997-000
- 收藏
- 对比
ER0997-000
2460-ER0997-000
热缩管
--
大陆
立即发货

Clear, 1.61:1, Single Wall Tubing, Shrinks To .115 in [2.92 mm], Fluoropolymer, 4.76 mm [.188 in] Inner Diameter, Non-Flame-Retardant, Stick
1最小包装量--
ER0997-000详情
TE Connectivity ER0997-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ER0997-000
TE Internal Description
FEP-188-115-010-X-48IN
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
4.76u2009mmu2009[u2009.188u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.92u2009mmu2009[u2009.115u2009inu2009]
Shrink Ratiou2009
1.61:1
ER0997-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。