TE Connectivity ER16680RJL
- 收藏
- 对比
ER16680RJL
2460-ER16680RJL
电阻器
--
大陆
立即发货

680 Ω, Wire Wound, Power Resistor Resistor, 5 %, 38.1 x 8 mm, 2 Termination, Loose Piece - Tray, Resistance Class Up to 1kΩ, 11 W, CGS ER
1最小包装量--
ER16680RJL详情
TE Connectivity ER16680RJL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Tray
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
38.1 x 8
TE Internal #
1-1623748-5
TE Internal Description
ER16 680R 5% LOOSE
Resistor Typeu2009
功率电阻器
ER16680RJL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。